Mallory Engineering, Inc. Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Radial; Capacitance Cde Mallory M20R104M5-F

Description
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Radial; Capacitance Cde Mallory - 51M0943 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Radial; Capacitance Cde Mallory
51M0943
Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Radial; Capacitance Cde Mallory 51M0943
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, X7R, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51M0943
Product Name Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Radial; Capacitance Cde Mallory
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details