Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 790Uf, 500V, +50%,-10%, Screw; Capacitance Cde Mallory CGS791T500V3L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 790UF, 500V, +50%,-10%, SCREW; Capacitance:790µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.131ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 790UF, 500V, +50%,-10%, SCREW; Capacitance:790µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.131ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 790Uf, 500V, +50%,-10%, Screw; Capacitance Cde Mallory - 62H1253 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 790Uf, 500V, +50%,-10%, Screw; Capacitance Cde Mallory
62H1253
Aluminum Electrolytic Capacitor, 790Uf, 500V, +50%,-10%, Screw; Capacitance Cde Mallory 62H1253
ALUMINUM ELECTROLYTIC CAPACITOR, 790UF, 500V, +50%,-10%, SCREW; Capacitance:790µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.131ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 790UF, 500V, +50%,-10%, SCREW; Capacitance:790µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.131ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1253
Product Name Aluminum Electrolytic Capacitor, 790Uf, 500V, +50%,-10%, Screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 790 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers