Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 6200Uf, 150V, +75,-10%, Screw; Capacitance Cde Mallory CGS622U150W5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 6200UF, 150V, +75,-10%, SCREW; Capacitance:6200µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.025ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 6200UF, 150V, +75,-10%, SCREW; Capacitance:6200µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.025ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 6200Uf, 150V, +75,-10%, Screw; Capacitance Cde Mallory - 99F7561 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 6200Uf, 150V, +75,-10%, Screw; Capacitance Cde Mallory
99F7561
Aluminum Electrolytic Capacitor, 6200Uf, 150V, +75,-10%, Screw; Capacitance Cde Mallory 99F7561
ALUMINUM ELECTROLYTIC CAPACITOR, 6200UF, 150V, +75,-10%, SCREW; Capacitance:6200µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.025ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 6200UF, 150V, +75,-10%, SCREW; Capacitance:6200µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.025ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99F7561
Product Name Aluminum Electrolytic Capacitor, 6200Uf, 150V, +75,-10%, Screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 6200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers