Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 620Uf, 450V, +50%,-10%, Screw; Capacitance Cde Mallory CGS621T450V2L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 620UF, 450V, +50%,-10%, SCREW; Capacitance:620µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.201ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 620UF, 450V, +50%,-10%, SCREW; Capacitance:620µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.201ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 620Uf, 450V, +50%,-10%, Screw; Capacitance Cde Mallory - 07C9745 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 620Uf, 450V, +50%,-10%, Screw; Capacitance Cde Mallory
07C9745
Aluminum Electrolytic Capacitor, 620Uf, 450V, +50%,-10%, Screw; Capacitance Cde Mallory 07C9745
ALUMINUM ELECTROLYTIC CAPACITOR, 620UF, 450V, +50%,-10%, SCREW; Capacitance:620µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.201ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 620UF, 450V, +50%,-10%, SCREW; Capacitance:620µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.201ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07C9745
Product Name Aluminum Electrolytic Capacitor, 620Uf, 450V, +50%,-10%, Screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 620 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details