Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 3800Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory CGS382T350W4L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3800UF, 350V, +50%,-10%,SCREW; Capacitance:3800µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.042ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3800UF, 350V, +50%,-10%,SCREW; Capacitance:3800µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.042ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 3800Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory - 07C9730 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3800Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory
07C9730
Aluminum Electrolytic Capacitor, 3800Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory 07C9730
ALUMINUM ELECTROLYTIC CAPACITOR, 3800UF, 350V, +50%,-10%,SCREW; Capacitance:3800µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.042ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3800UF, 350V, +50%,-10%,SCREW; Capacitance:3800µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.042ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07C9730
Product Name Aluminum Electrolytic Capacitor, 3800Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 3800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers