Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 1700Uf, 450V, +50%,-10%,screw; Capacitance Cde Mallory CGS172T450W3L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1700UF, 450V, +50%,-10%,SCREW; Capacitance:1700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.063ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1700UF, 450V, +50%,-10%,SCREW; Capacitance:1700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.063ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1700Uf, 450V, +50%,-10%,screw; Capacitance Cde Mallory - 07C9706 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1700Uf, 450V, +50%,-10%,screw; Capacitance Cde Mallory
07C9706
Aluminum Electrolytic Capacitor, 1700Uf, 450V, +50%,-10%,screw; Capacitance Cde Mallory 07C9706
ALUMINUM ELECTROLYTIC CAPACITOR, 1700UF, 450V, +50%,-10%,SCREW; Capacitance:1700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.063ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1700UF, 450V, +50%,-10%,SCREW; Capacitance:1700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.063ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07C9706
Product Name Aluminum Electrolytic Capacitor, 1700Uf, 450V, +50%,-10%,screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 1700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers