Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 14000Uf, 25V, +75,-10%, Screw; Capacitance Cde Mallory CGS143U025V2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 14000UF, 25V, +75,-10%, SCREW; Capacitance:14000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.037ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 14000UF, 25V, +75,-10%, SCREW; Capacitance:14000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.037ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 14000Uf, 25V, +75,-10%, Screw; Capacitance Cde Mallory - 99F8114 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 14000Uf, 25V, +75,-10%, Screw; Capacitance Cde Mallory
99F8114
Aluminum Electrolytic Capacitor, 14000Uf, 25V, +75,-10%, Screw; Capacitance Cde Mallory 99F8114
ALUMINUM ELECTROLYTIC CAPACITOR, 14000UF, 25V, +75,-10%, SCREW; Capacitance:14000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.037ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 14000UF, 25V, +75,-10%, SCREW; Capacitance:14000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.037ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99F8114
Product Name Aluminum Electrolytic Capacitor, 14000Uf, 25V, +75,-10%, Screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 14000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details