Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 1400Uf, 450V, +50%,-10%,screw; Capacitance Cde Mallory CGS142T450V5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1400UF, 450V, +50%,-10%,SCREW; Capacitance:1400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.059ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1400UF, 450V, +50%,-10%,SCREW; Capacitance:1400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.059ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1400Uf, 450V, +50%,-10%,screw; Capacitance Cde Mallory - 16C1973 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1400Uf, 450V, +50%,-10%,screw; Capacitance Cde Mallory
16C1973
Aluminum Electrolytic Capacitor, 1400Uf, 450V, +50%,-10%,screw; Capacitance Cde Mallory 16C1973
ALUMINUM ELECTROLYTIC CAPACITOR, 1400UF, 450V, +50%,-10%,SCREW; Capacitance:1400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.059ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1400UF, 450V, +50%,-10%,SCREW; Capacitance:1400µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.059ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 16C1973
Product Name Aluminum Electrolytic Capacitor, 1400Uf, 450V, +50%,-10%,screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 1400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers