Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 7700Uf, 16V, +75, -10%, Screw; Capacitance Cde Mallory CGR772U016R2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 7700UF, 16V, +75, -10%, SCREW; Capacitance:7700µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.0231ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 7700UF, 16V, +75, -10%, SCREW; Capacitance:7700µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.0231ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 7700Uf, 16V, +75, -10%, Screw; Capacitance Cde Mallory - 13F3690 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 7700Uf, 16V, +75, -10%, Screw; Capacitance Cde Mallory
13F3690
Aluminum Electrolytic Capacitor, 7700Uf, 16V, +75, -10%, Screw; Capacitance Cde Mallory 13F3690
ALUMINUM ELECTROLYTIC CAPACITOR, 7700UF, 16V, +75, -10%, SCREW; Capacitance:7700µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.0231ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 7700UF, 16V, +75, -10%, SCREW; Capacitance:7700µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.0231ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13F3690
Product Name Aluminum Electrolytic Capacitor, 7700Uf, 16V, +75, -10%, Screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 7700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers