Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 6200Uf, 50V, +75, -10%, Screw; Capacitance Cde Mallory CGR622U050R5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 6200UF, 50V, +75, -10%, SCREW; Capacitance:6200µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.0168ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 6200UF, 50V, +75, -10%, SCREW; Capacitance:6200µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.0168ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 6200Uf, 50V, +75, -10%, Screw; Capacitance Cde Mallory - 13F3725 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 6200Uf, 50V, +75, -10%, Screw; Capacitance Cde Mallory
13F3725
Aluminum Electrolytic Capacitor, 6200Uf, 50V, +75, -10%, Screw; Capacitance Cde Mallory 13F3725
ALUMINUM ELECTROLYTIC CAPACITOR, 6200UF, 50V, +75, -10%, SCREW; Capacitance:6200µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.0168ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 6200UF, 50V, +75, -10%, SCREW; Capacitance:6200µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.0168ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13F3725
Product Name Aluminum Electrolytic Capacitor, 6200Uf, 50V, +75, -10%, Screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 6200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers