Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 51000Uf, 16V, +75,-10%, Screw; Capacitance Cde Mallory CGR513U016W3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 51000UF, 16V, +75,-10%, SCREW; Capacitance:51000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 51000UF, 16V, +75,-10%, SCREW; Capacitance:51000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 51000Uf, 16V, +75,-10%, Screw; Capacitance Cde Mallory - 13F3696 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 51000Uf, 16V, +75,-10%, Screw; Capacitance Cde Mallory
13F3696
Aluminum Electrolytic Capacitor, 51000Uf, 16V, +75,-10%, Screw; Capacitance Cde Mallory 13F3696
ALUMINUM ELECTROLYTIC CAPACITOR, 51000UF, 16V, +75,-10%, SCREW; Capacitance:51000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 51000UF, 16V, +75,-10%, SCREW; Capacitance:51000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13F3696
Product Name Aluminum Electrolytic Capacitor, 51000Uf, 16V, +75,-10%, Screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 51000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details