Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 4900Uf, 30V, +75, -10%, Screw; Capacitance Cde Mallory CGR492U030U2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4900UF, 30V, +75, -10%, SCREW; Capacitance:4900µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.025ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4900UF, 30V, +75, -10%, SCREW; Capacitance:4900µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.025ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 4900Uf, 30V, +75, -10%, Screw; Capacitance Cde Mallory - 46F2220 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4900Uf, 30V, +75, -10%, Screw; Capacitance Cde Mallory
46F2220
Aluminum Electrolytic Capacitor, 4900Uf, 30V, +75, -10%, Screw; Capacitance Cde Mallory 46F2220
ALUMINUM ELECTROLYTIC CAPACITOR, 4900UF, 30V, +75, -10%, SCREW; Capacitance:4900µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.025ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4900UF, 30V, +75, -10%, SCREW; Capacitance:4900µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.025ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 46F2220
Product Name Aluminum Electrolytic Capacitor, 4900Uf, 30V, +75, -10%, Screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details