Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 4700Uf, 75V, +50%,-10%, Screw; Capacitance Cde Mallory CGR472T075V3L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 75V, +50%,-10%, SCREW; Capacitance:4700µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.015ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 75V, +50%,-10%, SCREW; Capacitance:4700µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.015ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 4700Uf, 75V, +50%,-10%, Screw; Capacitance Cde Mallory - 81F4140 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4700Uf, 75V, +50%,-10%, Screw; Capacitance Cde Mallory
81F4140
Aluminum Electrolytic Capacitor, 4700Uf, 75V, +50%,-10%, Screw; Capacitance Cde Mallory 81F4140
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 75V, +50%,-10%, SCREW; Capacitance:4700µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.015ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 75V, +50%,-10%, SCREW; Capacitance:4700µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.015ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81F4140
Product Name Aluminum Electrolytic Capacitor, 4700Uf, 75V, +50%,-10%, Screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details