Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 4500Uf, 100V, +50%,-10%,screw; Capacitance Cde Mallory CGR452T100W4L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4500UF, 100V, +50%,-10%,SCREW; Capacitance:4500µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4500UF, 100V, +50%,-10%,SCREW; Capacitance:4500µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 4500Uf, 100V, +50%,-10%,screw; Capacitance Cde Mallory - 81F4128 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4500Uf, 100V, +50%,-10%,screw; Capacitance Cde Mallory
81F4128
Aluminum Electrolytic Capacitor, 4500Uf, 100V, +50%,-10%,screw; Capacitance Cde Mallory 81F4128
ALUMINUM ELECTROLYTIC CAPACITOR, 4500UF, 100V, +50%,-10%,SCREW; Capacitance:4500µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4500UF, 100V, +50%,-10%,SCREW; Capacitance:4500µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81F4128
Product Name Aluminum Electrolytic Capacitor, 4500Uf, 100V, +50%,-10%,screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers