Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 27000Uf, 30V, +75,-10%, Screw; Capacitance Cde Mallory CGR273U030V5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 27000UF, 30V, +75,-10%, SCREW; Capacitance:27000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; ESR:0.005ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 27000UF, 30V, +75,-10%, SCREW; Capacitance:27000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; ESR:0.005ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 27000Uf, 30V, +75,-10%, Screw; Capacitance Cde Mallory - 13F3711 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 27000Uf, 30V, +75,-10%, Screw; Capacitance Cde Mallory
13F3711
Aluminum Electrolytic Capacitor, 27000Uf, 30V, +75,-10%, Screw; Capacitance Cde Mallory 13F3711
ALUMINUM ELECTROLYTIC CAPACITOR, 27000UF, 30V, +75,-10%, SCREW; Capacitance:27000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; ESR:0.005ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 27000UF, 30V, +75,-10%, SCREW; Capacitance:27000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:-; Polarity:Polar; ESR:0.005ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13F3711
Product Name Aluminum Electrolytic Capacitor, 27000Uf, 30V, +75,-10%, Screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details