Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 6900Uf, 500V, +50%,-10%,screw; Capacitance Cde Mallory CGH692T500X8L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 6900UF, 500V, +50%,-10%,SCREW; Capacitance:6900µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.041ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 6900UF, 500V, +50%,-10%,SCREW; Capacitance:6900µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.041ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 6900Uf, 500V, +50%,-10%,screw; Capacitance Cde Mallory - 99F8896 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 6900Uf, 500V, +50%,-10%,screw; Capacitance Cde Mallory
99F8896
Aluminum Electrolytic Capacitor, 6900Uf, 500V, +50%,-10%,screw; Capacitance Cde Mallory 99F8896
ALUMINUM ELECTROLYTIC CAPACITOR, 6900UF, 500V, +50%,-10%,SCREW; Capacitance:6900µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.041ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 6900UF, 500V, +50%,-10%,SCREW; Capacitance:6900µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.041ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99F8896
Product Name Aluminum Electrolytic Capacitor, 6900Uf, 500V, +50%,-10%,screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 6900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers