Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 3800Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory CGH382T350W4L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3800UF, 350V, +50%,-10%,SCREW; Capacitance:3800µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0393ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 3800UF, 350V, +50%,-10%,SCREW; Capacitance:3800µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0393ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 3800Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory - 95F3389 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3800Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory
95F3389
Aluminum Electrolytic Capacitor, 3800Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory 95F3389
ALUMINUM ELECTROLYTIC CAPACITOR, 3800UF, 350V, +50%,-10%,SCREW; Capacitance:3800µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0393ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3800UF, 350V, +50%,-10%,SCREW; Capacitance:3800µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0393ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F3389
Product Name Aluminum Electrolytic Capacitor, 3800Uf, 350V, +50%,-10%,screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 3800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers