Mallory Engineering, Inc. Aluminum Electrolytic Capacitor 33000Uf, 50V, +75, -10%, Screw; Capacitance Cde Mallory CG333U050X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 33000UF, 50V, +75, -10%, SCREW; Capacitance:33000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.005ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 33000UF, 50V, +75, -10%, SCREW; Capacitance:33000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.005ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 33000Uf, 50V, +75, -10%, Screw; Capacitance Cde Mallory - 98F9075 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 33000Uf, 50V, +75, -10%, Screw; Capacitance Cde Mallory
98F9075
Aluminum Electrolytic Capacitor 33000Uf, 50V, +75, -10%, Screw; Capacitance Cde Mallory 98F9075
ALUMINUM ELECTROLYTIC CAPACITOR 33000UF, 50V, +75, -10%, SCREW; Capacitance:33000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.005ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 33000UF, 50V, +75, -10%, SCREW; Capacitance:33000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.005ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98F9075
Product Name Aluminum Electrolytic Capacitor 33000Uf, 50V, +75, -10%, Screw; Capacitance Cde Mallory
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 33000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers