Mallory Engineering, Inc. Film Capacitor, 40Uf; Dielectric Type Cde Mallory 38FD3740-F

Description
FILM CAPACITOR, 40UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect; dv/dt Rating:- RoHS Compliant: Yes
Description
FILM CAPACITOR, 40UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect; dv/dt Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 40Uf; Dielectric Type Cde Mallory - 13M4664 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 40Uf; Dielectric Type Cde Mallory
13M4664
Film Capacitor, 40Uf; Dielectric Type Cde Mallory 13M4664
FILM CAPACITOR, 40UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect; dv/dt Rating:- RoHS Compliant: Yes

FILM CAPACITOR, 40UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13M4664
Product Name Film Capacitor, 40Uf; Dielectric Type Cde Mallory
Configuration / Form Factor Quick Connect
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH4R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Capacitors - 1833183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details