Malico, Inc. Force Cooled Heat Sink, 1.95°C/w, Bga; Thermal Resistance Malico CEBF0140401605-00

Description
FORCE COOLED HEAT SINK, 1.95°C/W, BGA; Thermal Resistance:1.95°C/W; External Height - Metric:10.01mm; External Width - Metric:40mm; External Length - Metric:40mm; Flow Rate Max:5.5CFM; Noise Rating:26dBA; Heat Sink Mounting:Clip On RoHS Compliant: Yes
Datasheet
Description
FORCE COOLED HEAT SINK, 1.95°C/W, BGA; Thermal Resistance:1.95°C/W; External Height - Metric:10.01mm; External Width - Metric:40mm; External Length - Metric:40mm; Flow Rate Max:5.5CFM; Noise Rating:26dBA; Heat Sink Mounting:Clip On RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Cooled Heat Sink, 1.95°C/w, Bga; Thermal Resistance Malico - 53M6999 - Newark, An Avnet Company
Chicago, IL, United States
Force Cooled Heat Sink, 1.95°C/w, Bga; Thermal Resistance Malico
53M6999
Force Cooled Heat Sink, 1.95°C/w, Bga; Thermal Resistance Malico 53M6999
FORCE COOLED HEAT SINK, 1.95°C/W, BGA; Thermal Resistance:1.95°C/W; External Height - Metric:10.01mm; External Width - Metric:40mm; External Length - Metric:40mm; Flow Rate Max:5.5CFM; Noise Rating:26dBA; Heat Sink Mounting:Clip On RoHS Compliant: Yes

FORCE COOLED HEAT SINK, 1.95°C/W, BGA; Thermal Resistance:1.95°C/W; External Height - Metric:10.01mm; External Width - Metric:40mm; External Length - Metric:40mm; Flow Rate Max:5.5CFM; Noise Rating:26dBA; Heat Sink Mounting:Clip On RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 53M6999
Product Name Force Cooled Heat Sink, 1.95°C/w, Bga; Thermal Resistance Malico
L 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Mechanical Products / Heat Sink - aluminium-profile-hfx-28015 - TPS Elektronik GmbH
Specs
W 242 mm (9.53 inch)
H 55 mm (2.17 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details