Makita USA, Inc. Power Sanding Sheets & Belts P-36893

Description
Makita P-36893 Sanding Belt
Request a Quote
Description
Makita P-36893 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 535786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
535786
Power Sanding Sheets & Belts 535786
Makita P-36893 Sanding Belt

Makita P-36893 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 535786
Product Name Power Sanding Sheets & Belts
Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Very Fine Surface Conditioning Belt - 66623333549 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
Power Sanding Sheets & Belts - 2794936 - RS Components, Ltd.
Specs
Width 5.24 inch (133 mm)
Length 3.1 inch (80 mm)
Type Ceramic; Ceramic
View Details
Abrasive Belts, 3" x 21" - 794119-B-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - UZAX - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth
Type Zirconium
Grit Size 50 # or Microns
View Details