Uneeda Enterprizes, Inc. Narrow Sanding Belts for Metalworking JA512

Description
JA512 is the standard product for metal working. It is J weight polyester / cotton blend backed material. It is A/O closed coat and grits are 60 to 600. The JA512 can be used for narrow sanding belts. Grain: A/O Backing: J Weight Poly Cotton Cloth Bonding: Resin over Glue Coating: Closed Color: Maroon Grit Range: 60 â€" 600
Description
JA512 is the standard product for metal working. It is J weight polyester / cotton blend backed material. It is A/O closed coat and grits are 60 to 600. The JA512 can be used for narrow sanding belts. Grain: A/O Backing: J Weight Poly Cotton Cloth Bonding: Resin over Glue Coating: Closed Color: Maroon Grit Range: 60 â€" 600

Suppliers

Company
Product
Description
Supplier Links
Narrow Sanding Belts for Metalworking - JA512 - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Narrow Sanding Belts for Metalworking
JA512
Narrow Sanding Belts for Metalworking JA512
JA512 is the standard product for metal working. It is J weight polyester / cotton blend backed material. It is A/O closed coat and grits are 60 to 600. The JA512 can be used for narrow sanding belts. Grain: A/O Backing: J Weight Poly Cotton Cloth Bonding: Resin over Glue Coating: Closed Color: Maroon Grit Range: 60 â€" 600

JA512 is the standard product for metal working. It is J weight polyester / cotton blend backed material. It is A/O closed coat and grits are 60 to 600. The JA512 can be used for narrow sanding belts.
Grain: A/O
Backing: J Weight Poly Cotton Cloth
Bonding: Resin over Glue
Coating: Closed
Color: Maroon
Grit Range: 60 â€" 600

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Belts
Product Number JA512
Product Name Narrow Sanding Belts for Metalworking
Backing Cloth; J Weight Poly Cotton Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795060 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Extra Coarse Surface Conditioning Belt - 66623333561 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
PTX Zirconium Grinding Belt Sleeve - 42080 - CS UNITEC
Specs
Belt Type Wide or Segmented Belt
Applications & Materials Abraded Metalworking; Medium; DryGrinding
Features ClosedCoat
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details