Makita USA, Inc. Countersinks D-42204

Description
COUNTERSINK 6PC BIT SET
Request a Quote
Description
COUNTERSINK 6PC BIT SET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 1947921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
1947921
Countersinks 1947921
COUNTERSINK 6PC BIT SET

COUNTERSINK 6PC BIT SET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 1947921
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 2705374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
OAL 2.36 inch (60 mm)
Flutes 3
View Details
Countersink - HSS - Machine Style 4 Flute - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°
Body Diameter 0.500 to 1.000 inch (12.7 to 25.4 mm)
View Details
Single Flute Countersinks -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60° (optional feature); 82° (optional feature); 90° (optional feature); 100° (optional feature); 110° (optional feature); 120° (optional feature)
Body Diameter 0.125 to 2.000 inch (3.2 to 50.8 mm)
View Details
7/16
Specs
Units Fractional
Standard Angle 100°
Body Diameter 0.438 inch (11.1 mm)
View Details