SINGLE FLUTE COUNTERSINKS
KEO Cutters
Single Flute Countersinks
Suppliers
Single Flute Countersinks
Supplier's Site
Technical Specifications
|
Product Category
|
Countersinks |
|
Product Name
|
Single Flute Countersinks |
|
Units
|
Fractional
|
|
Standard Angle
|
60° (optional feature); 82° (optional feature); 90° (optional feature); 100° (optional feature); 110° (optional feature); 120° (optional feature)
|
|
Body Diameter
|
0.125 to 2.000 inch (3.2 to 50.8 mm)
|
|
Shank Diameter
|
0.125 to 0.750 inch (3.2 to 19.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Angle
90°
OAL
1.61 inch (41 mm)
Flutes
3
View Details
Units
Fractional
Standard Angle
60°; 82°; 90°; 100°; 120°
Body Diameter
0.125 to 1.250 inch (3.2 to 31.7 mm)
View Details
Units
Fractional
Standard Angle
60°
Body Diameter
0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details
Superior Tool Service, Inc.
Units
Fractional
Standard Angle
90°
Body Diameter
0.375 inch (9.5 mm)
View Details