Makita USA, Inc. AC310H - 2.5 HP* High Pressure Air Compressor AC310H

Description
High Pressure Technology Delivers 400 PSI Capacity Makita High Pressure compressor technology delivers 400 PSI capacity for the next generation of high pressure nailers Dual capacity: two universal couplers for conventional nailers (3.6 CFM at 90 PSI) and two couplers for high pressure nailers (2.7 CFM at 300 PSI) Low amp draw reduces incidences of tripped breakers and voltage drop during start-ups Efficient dual-head (2 stage) pump provides faster recovery time and improved performance 1,720 RPM enables greater displacement at lower RPM and lower noise Four-pole induction motor for increased efficiency and added durability Oil-less pump designed for maintenance-free operation High pressure 1.6 gallon tank provides the same capacity as a conventional 5 gallon tank at 120 PSI Large rubberized bumpers for added durability Roll cage and kick plate construction to withstand extreme jobsite environments Large regulator knobs for easier adjustments INCLUDES: 2 ea. Regular Pressure 1/4" Universal Couplers (HY00000337) 2 ea. High Pressure Couplers (HY00000351)
Description
High Pressure Technology Delivers 400 PSI Capacity Makita High Pressure compressor technology delivers 400 PSI capacity for the next generation of high pressure nailers Dual capacity: two universal couplers for conventional nailers (3.6 CFM at 90 PSI) and two couplers for high pressure nailers (2.7 CFM at 300 PSI) Low amp draw reduces incidences of tripped breakers and voltage drop during start-ups Efficient dual-head (2 stage) pump provides faster recovery time and improved performance 1,720 RPM enables greater displacement at lower RPM and lower noise Four-pole induction motor for increased efficiency and added durability Oil-less pump designed for maintenance-free operation High pressure 1.6 gallon tank provides the same capacity as a conventional 5 gallon tank at 120 PSI Large rubberized bumpers for added durability Roll cage and kick plate construction to withstand extreme jobsite environments Large regulator knobs for easier adjustments INCLUDES: 2 ea. Regular Pressure 1/4" Universal Couplers (HY00000337) 2 ea. High Pressure Couplers (HY00000351)

Suppliers

Company
Product
Description
Supplier Links
AC310H - 2.5 HP* High Pressure Air Compressor - AC310H - Makita USA, Inc.
La Mirada, CA, USA
AC310H - 2.5 HP* High Pressure Air Compressor
AC310H
AC310H - 2.5 HP* High Pressure Air Compressor AC310H
High Pressure Technology Delivers 400 PSI Capacity Makita High Pressure compressor technology delivers 400 PSI capacity for the next generation of high pressure nailers Dual capacity: two universal couplers for conventional nailers (3.6 CFM at 90 PSI) and two couplers for high pressure nailers (2.7 CFM at 300 PSI) Low amp draw reduces incidences of tripped breakers and voltage drop during start-ups Efficient dual-head (2 stage) pump provides faster recovery time and improved performance 1,720 RPM enables greater displacement at lower RPM and lower noise Four-pole induction motor for increased efficiency and added durability Oil-less pump designed for maintenance-free operation High pressure 1.6 gallon tank provides the same capacity as a conventional 5 gallon tank at 120 PSI Large rubberized bumpers for added durability Roll cage and kick plate construction to withstand extreme jobsite environments Large regulator knobs for easier adjustments INCLUDES: 2 ea. Regular Pressure 1/4" Universal Couplers (HY00000337) 2 ea. High Pressure Couplers (HY00000351)

High Pressure Technology Delivers 400 PSI Capacity

  • Makita High Pressure compressor technology delivers 400 PSI capacity for the next generation of high pressure nailers
  • Dual capacity: two universal couplers for conventional nailers (3.6 CFM at 90 PSI) and two couplers for high pressure nailers (2.7 CFM at 300 PSI)
  • Low amp draw reduces incidences of tripped breakers and voltage drop during start-ups
  • Efficient dual-head (2 stage) pump provides faster recovery time and improved performance
  • 1,720 RPM enables greater displacement at lower RPM and lower noise
  • Four-pole induction motor for increased efficiency and added durability
  • Oil-less pump designed for maintenance-free operation
  • High pressure 1.6 gallon tank provides the same capacity as a conventional 5 gallon tank at 120 PSI
  • Large rubberized bumpers for added durability
  • Roll cage and kick plate construction to withstand extreme jobsite environments
  • Large regulator knobs for easier adjustments
INCLUDES:
  • 2 ea. Regular Pressure 1/4" Universal Couplers (HY00000337)
  • 2 ea. High Pressure Couplers (HY00000351)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Air Compressors
Product Number AC310H
Product Name AC310H - 2.5 HP* High Pressure Air Compressor
Lubrication Style Oil-less
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
Single-Stage Ring Compressors - VFZ401A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 1.4 HP
Mounting Skid / Base Plate Mounted
View Details
FS-Curtis - CW Series Air Compressor - fs-curtis-cw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 117 to 639 SCFM (199 to 1086 m³/hr)
Discharge / Operating Pressure 30 to 250 psi (21.11 to 176 m H2O)
Horse Power 30 to 125 HP
View Details