Makita USA, Inc. Abrasive Belts, 3" x 24" 794237-E-2

Description
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals
Description
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals

Suppliers

Company
Product
Description
Supplier Links
Abrasive Belts, 3" x 24" - 794237-E-2 - Makita USA, Inc.
La Mirada, CA, USA
Abrasive Belts, 3" x 24"
794237-E-2
Abrasive Belts, 3" x 24" 794237-E-2
Features General-purpose aluminum-oxide construction For wood, plastics, resins and metals

Features

General-purpose aluminum-oxide construction
For wood, plastics, resins and metals
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Abrasive Belts
Product Number 794237-E-2
Product Name Abrasive Belts, 3" x 24"
Applications & Materials Abraded Woodworking; DryGrinding
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Medium Surface Conditioning Belt - 08834194049 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
Power Sanding Sheets & Belts - 2794862 - RS Components, Ltd.
Specs
Width 2.83 inch (72 mm)
Length 4.8 inch (123 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 3" x 21" - 742310-6 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Wide Sanding Belts for Metalworking - PG730 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; Y Weight Polyester Cloth
Type Aluminum Oxide
Grit Size 80 to 800 # or Microns
View Details