Makita USA, Inc. 14" Portable Cut-Off Saw 2414DB

Description
Cuts 4-1/2" Round Stock at 45° and 90° AC/DC switch for use with alternative power source D-shape handle for easy gripping Lock-off button to prevent accidental start-ups Spark diversion guard for operator safety Fence adjusts 45° right and left; 3 locations for various material sizes Quick release vise for secure material retention and fast, repeated cut-offs Cuts 4-1/2" round stock at 45° and 90° Socket wrench stores on base for convenience Adjustable depth stop for precise, repeatable cutting depth Shaft lock for easy wheel changes INCLUDES: Abrasive Wheel (A-93859-5) Socket Wrench (782210-8) 2 ea. Switch Button (411478-6)
Description
Cuts 4-1/2" Round Stock at 45° and 90° AC/DC switch for use with alternative power source D-shape handle for easy gripping Lock-off button to prevent accidental start-ups Spark diversion guard for operator safety Fence adjusts 45° right and left; 3 locations for various material sizes Quick release vise for secure material retention and fast, repeated cut-offs Cuts 4-1/2" round stock at 45° and 90° Socket wrench stores on base for convenience Adjustable depth stop for precise, repeatable cutting depth Shaft lock for easy wheel changes INCLUDES: Abrasive Wheel (A-93859-5) Socket Wrench (782210-8) 2 ea. Switch Button (411478-6)

Suppliers

Company
Product
Description
Supplier Links
14" Portable Cut-Off Saw - 2414DB - Makita USA, Inc.
La Mirada, CA, USA
14" Portable Cut-Off Saw
2414DB
14" Portable Cut-Off Saw 2414DB
Cuts 4-1/2" Round Stock at 45° and 90° AC/DC switch for use with alternative power source D-shape handle for easy gripping Lock-off button to prevent accidental start-ups Spark diversion guard for operator safety Fence adjusts 45° right and left; 3 locations for various material sizes Quick release vise for secure material retention and fast, repeated cut-offs Cuts 4-1/2" round stock at 45° and 90° Socket wrench stores on base for convenience Adjustable depth stop for precise, repeatable cutting depth Shaft lock for easy wheel changes INCLUDES: Abrasive Wheel (A-93859-5) Socket Wrench (782210-8) 2 ea. Switch Button (411478-6)

Cuts 4-1/2" Round Stock at 45° and 90°

  • AC/DC switch for use with alternative power source
  • D-shape handle for easy gripping
  • Lock-off button to prevent accidental start-ups
  • Spark diversion guard for operator safety
  • Fence adjusts 45° right and left; 3 locations for various material sizes
  • Quick release vise for secure material retention and fast, repeated cut-offs
  • Cuts 4-1/2" round stock at 45° and 90°
  • Socket wrench stores on base for convenience
  • Adjustable depth stop for precise, repeatable cutting depth
  • Shaft lock for easy wheel changes
INCLUDES:
  • Abrasive Wheel (A-93859-5)
  • Socket Wrench (782210-8)
  • 2 ea. Switch Button (411478-6)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Cutoff Machines
Product Number 2414DB
Product Name 14" Portable Cut-Off Saw
Operation Bench Top
Unlock Full Specs
to access all available technical data

Similar Products

12" Metal Cutting Saw - LC1230 - Makita USA, Inc.
Specs
Operation Bench Top
Cutting type Dry
Power Source AC Power
View Details
Abrasive Mitre Chop Saws -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Operation Bench Top; Free Standing
Cutting type Dry
Power Source AC Power
View Details
Pipe and Tube Cut Off System - PDTL - Hymark/Kentucky Gauge
Specs
Operation Free Standing
Cutting type Dry
Power Source AC Power
View Details
Electric Cut-off Saw - 6177-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Operation Bench Top
Cutting type Dry
Blade Diameter 14 inch (356 mm)
View Details