Makita USA, Inc. Nutsetters & Impact, Model: 1/2" Cordless Impact Wrenches 134877-2

Description
Nutsetters & Impact // Model: 1/2" Cordless Impact Wrenches
Description
Nutsetters & Impact // Model: 1/2" Cordless Impact Wrenches

Suppliers

Company
Product
Description
Supplier Links
Nutsetters & Impact, Model: 1/2" Cordless Impact Wrenches - 134877-2 - Makita USA, Inc.
La Mirada, CA, USA
Nutsetters & Impact, Model: 1/2" Cordless Impact Wrenches
134877-2
Nutsetters & Impact, Model: 1/2" Cordless Impact Wrenches 134877-2
Nutsetters & Impact // Model: 1/2" Cordless Impact Wrenches

Nutsetters & Impact // Model: 1/2" Cordless Impact Wrenches

Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Wrenches
Product Number 134877-2
Product Name Nutsetters & Impact, Model: 1/2" Cordless Impact Wrenches
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details