Mahr Inc. Manual Tactile Shaft Measuring System MAN

Description
Product features MarShaft MAN is a universal, modular shaft measuring instrument for the fast and flexible measurement of shaft-type testpieces. Precision workpieces can be produced cost-effectively and to a high level of quality across all manufacturing stages #96 from cutting to length through to hard finishing #96 if the individual process steps are kept consistently stable. That is exactly where production-floor characteristics testing with MarShaft MAN comes in. Short feedback times on reaching the tolerance limits and seamless documentation of all functional data relating to the component soon pay off. The MarShaft MAN shaft measuring center is the right solution for your quality control. The MarShaft MAN shaft measuring center is available in a number of different instrument sizes (workpiece lengths up to 400 mm / 800 mm / 1200 mm / 1600 mm / 2000 mm / 2400 mm, diameters from 120 mm to 220 mm) and its modular design allows it to be adapted to individual measuring tasks. The measuring modules (e.g. diameter, length, roundness module) can be arranged in any order or can easily be added at a later date. Features Advantages at a glance: No operator influence Highly accurate measuring results Excellent repeatability Measuring system for all typical measuring tasks, including: Length, diameter, radial run-out, axial run-out, recess width, cone angle, roundness, coaxiality, concentricity and much more Automatic measuring force application to avoid operator influence Good workshop compatibility for direct use in production User-friendly MarCheck evaluation computer (2 models)
Description
Product features MarShaft MAN is a universal, modular shaft measuring instrument for the fast and flexible measurement of shaft-type testpieces. Precision workpieces can be produced cost-effectively and to a high level of quality across all manufacturing stages #96 from cutting to length through to hard finishing #96 if the individual process steps are kept consistently stable. That is exactly where production-floor characteristics testing with MarShaft MAN comes in. Short feedback times on reaching the tolerance limits and seamless documentation of all functional data relating to the component soon pay off. The MarShaft MAN shaft measuring center is the right solution for your quality control. The MarShaft MAN shaft measuring center is available in a number of different instrument sizes (workpiece lengths up to 400 mm / 800 mm / 1200 mm / 1600 mm / 2000 mm / 2400 mm, diameters from 120 mm to 220 mm) and its modular design allows it to be adapted to individual measuring tasks. The measuring modules (e.g. diameter, length, roundness module) can be arranged in any order or can easily be added at a later date. Features Advantages at a glance: No operator influence Highly accurate measuring results Excellent repeatability Measuring system for all typical measuring tasks, including: Length, diameter, radial run-out, axial run-out, recess width, cone angle, roundness, coaxiality, concentricity and much more Automatic measuring force application to avoid operator influence Good workshop compatibility for direct use in production User-friendly MarCheck evaluation computer (2 models)

Suppliers

Company
Product
Description
Supplier Links
Manual Tactile Shaft Measuring System - MAN - Mahr Inc.
Providence, RI, USA
Manual Tactile Shaft Measuring System
MAN
Manual Tactile Shaft Measuring System MAN
Product features MarShaft MAN is a universal, modular shaft measuring instrument for the fast and flexible measurement of shaft-type testpieces. Precision workpieces can be produced cost-effectively and to a high level of quality across all manufacturing stages #96 from cutting to length through to hard finishing #96 if the individual process steps are kept consistently stable. That is exactly where production-floor characteristics testing with MarShaft MAN comes in. Short feedback times on reaching the tolerance limits and seamless documentation of all functional data relating to the component soon pay off. The MarShaft MAN shaft measuring center is the right solution for your quality control. The MarShaft MAN shaft measuring center is available in a number of different instrument sizes (workpiece lengths up to 400 mm / 800 mm / 1200 mm / 1600 mm / 2000 mm / 2400 mm, diameters from 120 mm to 220 mm) and its modular design allows it to be adapted to individual measuring tasks. The measuring modules (e.g. diameter, length, roundness module) can be arranged in any order or can easily be added at a later date. Features Advantages at a glance: No operator influence Highly accurate measuring results Excellent repeatability Measuring system for all typical measuring tasks, including: Length, diameter, radial run-out, axial run-out, recess width, cone angle, roundness, coaxiality, concentricity and much more Automatic measuring force application to avoid operator influence Good workshop compatibility for direct use in production User-friendly MarCheck evaluation computer (2 models)

Product features

MarShaft MAN is a universal, modular shaft measuring instrument for the fast and flexible measurement of shaft-type testpieces.
Precision workpieces can be produced cost-effectively and to a high level of quality across all manufacturing stages #96 from cutting to length through to hard finishing #96 if the individual process steps are kept consistently stable. That is exactly where production-floor characteristics testing with MarShaft MAN comes in. Short feedback times on reaching the tolerance limits and seamless documentation of all functional data relating to the component soon pay off.
The MarShaft MAN shaft measuring center is the right solution for your quality control.
The MarShaft MAN shaft measuring center is available in a number of different instrument sizes (workpiece lengths up to 400 mm / 800 mm / 1200 mm / 1600 mm / 2000 mm / 2400 mm, diameters from 120 mm to 220 mm) and its modular design allows it to be adapted to individual measuring tasks. The measuring modules (e.g. diameter, length, roundness module) can be arranged in any order or can easily be added at a later date.

Features

Advantages at a glance:

  • No operator influence
  • Highly accurate measuring results
  • Excellent repeatability
  • Measuring system for all typical measuring tasks, including: Length, diameter, radial run-out, axial run-out, recess width, cone angle, roundness, coaxiality, concentricity and much more
  • Automatic measuring force application to avoid operator influence
  • Good workshop compatibility for direct use in production
  • User-friendly MarCheck evaluation computer (2 models)
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number MAN
Product Name Manual Tactile Shaft Measuring System
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station; Length Gage
Gaging Technology Optical
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

External Supermicrometer - SuperMicrometer™ : Model B 250 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Mini Probe Bore Gauge - DM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details
Coating Thickness Gauge - PCE-CT 27FN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details