Mahr Inc. Workshop and Setting Unit Length Measuring Instrument LINEAR 100

Description
The LINEAR 100 is a universal, easy to operate length measuring instrument for quick and precise outside and inside measurements up to 100 mm, directly on the production line. The simple design of the instrument speeds up the measurement process and makes it quick and easy to adapt to new measuring tasks. Features Cushioned measuring spindle with 2 preselectable measuring forces Almost constant measuring force over the entire measuring range Complies with Ernst Abbe's comparator principle for outer measurements Infinitely adjustable measuring table height for accurate adjustment of measuring positions Combined outer/inner measurement possible without the need for recalibration Easy-change measuring anvils can be selected to match specific measuring tasks Sturdy cast body to eliminate stresses and bending errors Height-adjustable support tables for inner and outer measurements MarCheck measurement display (with optional stand): including 2 channels, USB connection for printer or stick, USB connection for PC, and RS 232 interface for easy transfer of measured values to PCs Measured values can be transferred to all Windows programs (e.g. Microsoft Excel) via the MarCom software (optional) Various accessories available on request
Description
The LINEAR 100 is a universal, easy to operate length measuring instrument for quick and precise outside and inside measurements up to 100 mm, directly on the production line. The simple design of the instrument speeds up the measurement process and makes it quick and easy to adapt to new measuring tasks. Features Cushioned measuring spindle with 2 preselectable measuring forces Almost constant measuring force over the entire measuring range Complies with Ernst Abbe's comparator principle for outer measurements Infinitely adjustable measuring table height for accurate adjustment of measuring positions Combined outer/inner measurement possible without the need for recalibration Easy-change measuring anvils can be selected to match specific measuring tasks Sturdy cast body to eliminate stresses and bending errors Height-adjustable support tables for inner and outer measurements MarCheck measurement display (with optional stand): including 2 channels, USB connection for printer or stick, USB connection for PC, and RS 232 interface for easy transfer of measured values to PCs Measured values can be transferred to all Windows programs (e.g. Microsoft Excel) via the MarCom software (optional) Various accessories available on request

Suppliers

Company
Product
Description
Supplier Links
Workshop and Setting Unit Length Measuring Instrument - LINEAR 100 - Mahr Inc.
Providence, RI, USA
Workshop and Setting Unit Length Measuring Instrument
LINEAR 100
Workshop and Setting Unit Length Measuring Instrument LINEAR 100
The LINEAR 100 is a universal, easy to operate length measuring instrument for quick and precise outside and inside measurements up to 100 mm, directly on the production line. The simple design of the instrument speeds up the measurement process and makes it quick and easy to adapt to new measuring tasks. Features Cushioned measuring spindle with 2 preselectable measuring forces Almost constant measuring force over the entire measuring range Complies with Ernst Abbe's comparator principle for outer measurements Infinitely adjustable measuring table height for accurate adjustment of measuring positions Combined outer/inner measurement possible without the need for recalibration Easy-change measuring anvils can be selected to match specific measuring tasks Sturdy cast body to eliminate stresses and bending errors Height-adjustable support tables for inner and outer measurements MarCheck measurement display (with optional stand): including 2 channels, USB connection for printer or stick, USB connection for PC, and RS 232 interface for easy transfer of measured values to PCs Measured values can be transferred to all Windows programs (e.g. Microsoft Excel) via the MarCom software (optional) Various accessories available on request

The LINEAR 100 is a universal, easy to operate length measuring instrument for quick and precise outside and inside measurements up to 100 mm, directly on the production line. The simple design of the instrument speeds up the measurement process and makes it quick and easy to adapt to new measuring tasks.

Features

  • Cushioned measuring spindle with 2 preselectable measuring forces
  • Almost constant measuring force over the entire measuring range
  • Complies with Ernst Abbe's comparator principle for outer measurements
  • Infinitely adjustable measuring table height for accurate adjustment of measuring positions
  • Combined outer/inner measurement possible without the need for recalibration
  • Easy-change measuring anvils can be selected to match specific measuring tasks
  • Sturdy cast body to eliminate stresses and bending errors
  • Height-adjustable support tables for inner and outer measurements
  • MarCheck measurement display (with optional stand): including 2 channels, USB connection for printer or stick, USB connection for PC, and RS 232 interface for easy transfer of measured values to PCs
  • Measured values can be transferred to all Windows programs (e.g. Microsoft Excel) via the MarCom software (optional)
  • Various accessories available on request
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number LINEAR 100
Product Name Workshop and Setting Unit Length Measuring Instrument
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Length Gage
Gaging Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Laser System for Inline Sheet Materials Thickness Measurement - RF160.20 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical; Non-contact
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Calipers - 2436616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Thread Gauge Set KCIDP-BSPJICMET - KCIDP-BSPJICMET - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details