Mahr Inc. 2-Jet Air Ring Gage DR20

Description
Product features Mahr / Mahr Federal nozzle ring gages have a large free size tolerance, making them easier to insert into the bore to be measured and allowing a larger measuring range Plug gage identifier Long service life: Thanks to a larger plug gage spacing and (optional) hard chrome-plated finish to the body, the nozzle plug gage has an extended service life The recessed measuring nozzles are located deep in the body of the plug gage, protecting them from damage Large nozzle dimensions prevent clogging with dirt and oil
Description
Product features Mahr / Mahr Federal nozzle ring gages have a large free size tolerance, making them easier to insert into the bore to be measured and allowing a larger measuring range Plug gage identifier Long service life: Thanks to a larger plug gage spacing and (optional) hard chrome-plated finish to the body, the nozzle plug gage has an extended service life The recessed measuring nozzles are located deep in the body of the plug gage, protecting them from damage Large nozzle dimensions prevent clogging with dirt and oil

Suppliers

Company
Product
Description
Supplier Links
2-Jet Air Ring Gage - DR20 - Mahr Inc.
Providence, RI, USA
2-Jet Air Ring Gage
DR20
2-Jet Air Ring Gage DR20
Product features Mahr / Mahr Federal nozzle ring gages have a large free size tolerance, making them easier to insert into the bore to be measured and allowing a larger measuring range Plug gage identifier Long service life: Thanks to a larger plug gage spacing and (optional) hard chrome-plated finish to the body, the nozzle plug gage has an extended service life The recessed measuring nozzles are located deep in the body of the plug gage, protecting them from damage Large nozzle dimensions prevent clogging with dirt and oil

Product features

  • Mahr / Mahr Federal nozzle ring gages have a large free size tolerance, making them easier to insert into the bore to be measured and allowing a larger measuring range
  • Plug gage identifier
  • Long service life: Thanks to a larger plug gage spacing and (optional) hard chrome-plated finish to the body, the nozzle plug gage has an extended service life
  • The recessed measuring nozzles are located deep in the body of the plug gage, protecting them from damage
  • Large nozzle dimensions prevent clogging with dirt and oil
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Dimensional Gages and Instruments
Product Number DR20
Product Name 2-Jet Air Ring Gage
Measurement Scale / Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Flatness Measurement, Standard Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 1.02 to 2.05 inch (26 to 52 mm)
View Details
Micrometer, 0.25 in. Travel, Unthreaded, For 9061 Series Stages - 9354 - Newport MKS
Specs
Mounting / Loading Options 6.3 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details