Colson Caster Corporation Polyurethane Tread & Molded Nylon Wheel 1.00003.91

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Polyurethane Tread & Molded Nylon Wheel
1.00003.91
Polyurethane Tread & Molded Nylon Wheel 1.00003.91

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 1.00003.91
Product Name Polyurethane Tread & Molded Nylon Wheel
Wheel Type Poly/Plastic
Maximum Load 100 lbs (45.35 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 0.8750 inch (22.22 mm)
Hub Length 1.03 inch (26.19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 3994920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Guide Wheels - W-series - W4SS227 -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 2877 lbs (1305 kg)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 700 lbs (317 kg)
Wheel Diameter 3.5 inch (88.9 mm)
View Details