For high capacities with low overall height
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | RLP4-POR-3 |
| Product Name | Series LP Low Profile |
| Caster Type | Rigid Plate Caster; Wheel Caster |
| Wheel Type | Plastic |
| Features | Brake (optional feature) |
| Maximum Load | 500 lbs (227 kg) |
| Wheel Diameter | 3 inch (76.2 mm) |