Stainless steel construction for use with capacities upto 1000 lbs
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | R182D-KT-SS |
| Product Name | Series 1 Heavy Duty Stainless |
| Caster Type | Rigid Plate Caster; Wheel Caster |
| Wheel Type | Solid Poly; Stainless (optional feature) |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Specialty Applications | Food Service; Medical |
| Maximum Load | 1000 lbs (454 kg) |