Magnus Mobility Systems, Inc. Phenolic Wheel (PH) PHS1225R-16

Description
High capacity, floor protection, and extremely low rolling resistance
Description
High capacity, floor protection, and extremely low rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel (PH) - PHS1225R-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Phenolic Wheel (PH)
PHS1225R-16
Phenolic Wheel (PH) PHS1225R-16
High capacity, floor protection, and extremely low rolling resistance

High capacity, floor protection, and extremely low rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PHS1225R-16
Product Name Phenolic Wheel (PH)
Wheel Type Phenolic
Maximum Load 1800 lbs (816 kg)
Wheel Diameter 12 inch (305 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Specs
Wheel Type Rubber/Metal
Maximum Load 420 lbs (190 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Press-On Rubber Wheels - OA Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Solid Rubber
Maximum Load 1270 to 10190 lbs (576 to 4621 kg)
Wheel Diameter 8.5 to 22 inch (216 to 559 mm)
View Details