Magnus Mobility Systems, Inc. Phenolic Wheel (PH) PH1235-39

Description
High capacity, floor protection, and extremely low rolling resistance
Description
High capacity, floor protection, and extremely low rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Phenolic Wheel (PH) - PH1235-39 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Phenolic Wheel (PH)
PH1235-39
Phenolic Wheel (PH) PH1235-39
High capacity, floor protection, and extremely low rolling resistance

High capacity, floor protection, and extremely low rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PH1235-39
Product Name Phenolic Wheel (PH)
Wheel Type Phenolic
Maximum Load 4000 lbs (1814 kg)
Wheel Diameter 12 inch (305 mm)
Wheel Width 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Poly
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 10 inch (254 mm)
View Details
Thick Tread Polyurethane Wheels on Cast Iron Core - PX Series - Albion Casters and Wheels
Specs
Wheel Type Poly/Metal
Maximum Load 2010 to 7700 lbs (912 to 3492 kg)
Wheel Diameter 6 to 16 inch (152 to 406 mm)
View Details