Magnus Mobility Systems, Inc. Polyurethane Alum Core (PA) PA62R-12

Description
High capacity, floor protection, and low rolling resistance
Description
High capacity, floor protection, and low rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Alum Core (PA) - PA62R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Alum Core (PA)
PA62R-12
Polyurethane Alum Core (PA) PA62R-12
High capacity, floor protection, and low rolling resistance

High capacity, floor protection, and low rolling resistance

Supplier's Site
Polyurethane Alum Core (PA) - PA62R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Alum Core (PA)
PA62R-12
Polyurethane Alum Core (PA) PA62R-12
High capacity, floor protection, and low rolling resistance

High capacity, floor protection, and low rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc. Magnus Mobility Systems, Inc.
Product Category Wheels Wheels
Product Number PA62R-12 PA62R-12
Product Name Polyurethane Alum Core (PA) Polyurethane Alum Core (PA)
Wheel Type Poly/Metal Poly/Metal
Maximum Load 1230 lbs (558 kg) 1230 lbs (558 kg)
Wheel Diameter 6 inch (152 mm) 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm) 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Specs
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 1400 lbs (635 kg)
View Details
X-treme® Plus Solid Elastomer Wheels - XP Series - Albion Casters and Wheels
Specs
Wheel Type Solid Rubber
Maximum Load 1400 to 2500 lbs (635 to 1134 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
View Details