Magnus Mobility Systems, Inc. Polyurethane Alum Core (PA) PA62D-12

Description
High capacity, floor protection, and low rolling resistance
Description
High capacity, floor protection, and low rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Alum Core (PA) - PA62D-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Alum Core (PA)
PA62D-12
Polyurethane Alum Core (PA) PA62D-12
High capacity, floor protection, and low rolling resistance

High capacity, floor protection, and low rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PA62D-12
Product Name Polyurethane Alum Core (PA)
Wheel Type Poly/Metal
Maximum Load 1230 lbs (558 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 3995226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
75mm SMOOTH BLACK G/T TY. WHITE 6 HOLE CT. FITTED - ATV8547 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 135 lbs (61.22 kg)
View Details