3.00004.509 -- MAXIM WHEEL
Colson Caster Corporation
Maxim Wheel
3.00004.509
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
3.00004.509 |
|
Product Name
|
Maxim Wheel |
|
Wheel Type
|
Plastic
|
|
Maximum Load
|
600 lbs (272 kg)
|
|
Wheel Diameter
|
4 inch (102 mm)
|
|
Wheel Width
|
1.5 inch (38.1 mm)
|
|
Hub Length
|
1.62 inch (41.27 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Rubber/Plastic; Thermoplastic Rubber
Maximum Load
88.2 lbs (40 kg)
Wheel Diameter
1.97 inch (50 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Wheel Type
V-grooved
Maximum Load
899 lbs (408 kg)
Wheel Diameter
2.37 inch (60.3 mm)
View Details
Maximum Load
225 lbs (102 kg)
Wheel Diameter
2.5 inch (63.5 mm)
Wheel Width
1.12 inch (28.57 mm)
View Details