LLD-NS-G-4002 -- THERMOPLASTIC GROUP LEVELER
Jilson Group (The)
Thermoplastic Group Leveler
LLD-NS-G-4002
Description
Non-skid base
-
Magnus Mobility Systems, Inc.
Description
Non-skid base
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
LLD-NS-G-4002 |
|
Product Name
|
Thermoplastic Group Leveler |
|
Application
|
Leveling
|
|
Type
|
Leveling Foot
|
|
Features
|
Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud
|
|
Load Capacity
|
450.00 lbs (204.08 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Application
Vibration Isolation
Features
Threaded Stud
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Application
Vibration Isolation
Load Capacity
6.00 lbs (2.72 kg)
Thickness
0.63 inch (16.00 mm)
View Details
Application
Leveling
Type
Leveling Foot
Features
Stainless Steel; Swivel Heads
View Details
Application
Leveling
Type
Leveling Foot; Threaded Stud
Features
Stainless Steel; Swivel Heads; Threaded Stud
View Details