Magnus Mobility Systems, Inc. Solid Polyurethane Wheel (KT) KT42D-12

Description
Stands up to frequent exposure to moisture, steam and temperature changes
Description
Stands up to frequent exposure to moisture, steam and temperature changes

Suppliers

Company
Product
Description
Supplier Links
Solid Polyurethane Wheel (KT) - KT42D-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Solid Polyurethane Wheel (KT)
KT42D-12
Solid Polyurethane Wheel (KT) KT42D-12
Stands up to frequent exposure to moisture, steam and temperature changes

Stands up to frequent exposure to moisture, steam and temperature changes

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number KT42D-12
Product Name Solid Polyurethane Wheel (KT)
Wheel Type Solid Poly
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Poly
Maximum Load 1620 lbs (735 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Polypropylene Wheels - PB Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 250 to 1000 lbs (113 to 454 kg)
Wheel Diameter 3 to 8 inch (76.2 to 203 mm)
View Details