Jilson Group (The) Hinges & Handles

Description
Here you will find hinges, connection angles, bridge handles and various locks for use in constructing and fitting doors, guarding systems, etc. Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider the guiding pins for various aluminum profile and fabricated metal systems. Features and Benefits of Various Accessories: Connect panels or aluminum profiles with or without cover caps Hold a door or flap open at various angles, or to keep it securely closed Lock panels or profiles in any position Sturdy hinge for right and left hand application, some adjustable Mini hinge for various applications, especially in limited space Hinge for heavy usage Double symmetrical layout enables right and left hand application Handles that mount on doors, flaps and profiles Machine handle with ergonomic design and finger protection, optional with cover caps Securely close doors and flaps with Slam Latch Quick locking magnetic or ball device for doors, adaptable to the thickness of panel units or for use without a frame Quick catch for doors, adjustable clamping force, sideways or frontal positions Spacers that increase the distance to the aluminum profile Brackets that position the ball catch in a flexible way Easy closing of doors and flaps with spring-loaded clamp; including separate slot fixation strips
Description
Here you will find hinges, connection angles, bridge handles and various locks for use in constructing and fitting doors, guarding systems, etc. Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider the guiding pins for various aluminum profile and fabricated metal systems. Features and Benefits of Various Accessories: Connect panels or aluminum profiles with or without cover caps Hold a door or flap open at various angles, or to keep it securely closed Lock panels or profiles in any position Sturdy hinge for right and left hand application, some adjustable Mini hinge for various applications, especially in limited space Hinge for heavy usage Double symmetrical layout enables right and left hand application Handles that mount on doors, flaps and profiles Machine handle with ergonomic design and finger protection, optional with cover caps Securely close doors and flaps with Slam Latch Quick locking magnetic or ball device for doors, adaptable to the thickness of panel units or for use without a frame Quick catch for doors, adjustable clamping force, sideways or frontal positions Spacers that increase the distance to the aluminum profile Brackets that position the ball catch in a flexible way Easy closing of doors and flaps with spring-loaded clamp; including separate slot fixation strips

Suppliers

Company
Product
Description
Supplier Links
Hinges & Handles -  - Jilson Group (The)
Lodi, NJ, USA
Hinges & Handles
Hinges & Handles
Here you will find hinges, connection angles, bridge handles and various locks for use in constructing and fitting doors, guarding systems, etc. Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider the guiding pins for various aluminum profile and fabricated metal systems. Features and Benefits of Various Accessories: Connect panels or aluminum profiles with or without cover caps Hold a door or flap open at various angles, or to keep it securely closed Lock panels or profiles in any position Sturdy hinge for right and left hand application, some adjustable Mini hinge for various applications, especially in limited space Hinge for heavy usage Double symmetrical layout enables right and left hand application Handles that mount on doors, flaps and profiles Machine handle with ergonomic design and finger protection, optional with cover caps Securely close doors and flaps with Slam Latch Quick locking magnetic or ball device for doors, adaptable to the thickness of panel units or for use without a frame Quick catch for doors, adjustable clamping force, sideways or frontal positions Spacers that increase the distance to the aluminum profile Brackets that position the ball catch in a flexible way Easy closing of doors and flaps with spring-loaded clamp; including separate slot fixation strips

Here you will find hinges, connection angles, bridge handles and various locks for use in constructing and fitting doors, guarding systems, etc.

Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider the guiding pins for various aluminum profile and fabricated metal systems.

Features and Benefits of Various Accessories:

  • Connect panels or aluminum profiles with or without cover caps
  • Hold a door or flap open at various angles, or to keep it securely closed
  • Lock panels or profiles in any position
  • Sturdy hinge for right and left hand application, some adjustable
  • Mini hinge for various applications, especially in limited space
  • Hinge for heavy usage
  • Double symmetrical layout enables right and left hand application
  • Handles that mount on doors, flaps and profiles
  • Machine handle with ergonomic design and finger protection, optional with cover caps
  • Securely close doors and flaps with Slam Latch
  • Quick locking magnetic or ball device for doors, adaptable to the thickness of panel units or for use without a frame
  • Quick catch for doors, adjustable clamping force, sideways or frontal positions
  • Spacers that increase the distance to the aluminum profile
  • Brackets that position the ball catch in a flexible way
  • Easy closing of doors and flaps with spring-loaded clamp; including separate slot fixation strips

Technical Specifications

  Jilson Group (The)
Product Category Hinges (industrial)
Product Name Hinges & Handles
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0787 inch (2 mm)
Length 1.46 inch (37 mm)
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
HEAVY DUTY CONCEALED HINGE (INSET, SELF-CLOSE, BLACK NICKEL) - J95-C24/0T-BN - J95-C24/0T-BN - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 4 inch (102 mm)
Hole Type Round
View Details