Magnus Mobility Systems, Inc. Single Flanged Wheel (FW) FTWT-61

Description
Dimensions minus flange, use when need to be rolling in controlled manner
Description
Dimensions minus flange, use when need to be rolling in controlled manner

Suppliers

Company
Product
Description
Supplier Links
Single Flanged Wheel (FW) - FTWT-61 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Single Flanged Wheel (FW)
FTWT-61
Single Flanged Wheel (FW) FTWT-61
Dimensions minus flange, use when need to be rolling in controlled manner

Dimensions minus flange, use when need to be rolling in controlled manner

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number FTWT-61
Product Name Single Flanged Wheel (FW)
Wheel Type Metal; Flanged
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 6.12 inch (156 mm)
Wheel Width 1.69 inch (42.86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6949055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 507 lbs (230 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 52100 Steel #3 Precision Guide Wheel - A 7Q16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Specs
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 800 lbs (363 kg)
View Details
Maxim® Glass-filled Nylon Wheels - NG Series - Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 700 to 1400 lbs (317 to 635 kg)
Wheel Diameter 3.25 to 10 inch (82.55 to 254 mm)
View Details