Magnus Mobility Systems, Inc. Forged Steel Wheel (FS) FS63T-20

Description
Highest capacity requirements w/ no floor protection
Description
Highest capacity requirements w/ no floor protection

Suppliers

Company
Product
Description
Supplier Links
Forged Steel Wheel (FS) - FS63T-20 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Forged Steel Wheel (FS)
FS63T-20
Forged Steel Wheel (FS) FS63T-20
Highest capacity requirements w/ no floor protection

Highest capacity requirements w/ no floor protection

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number FS63T-20
Product Name Forged Steel Wheel (FS)
Wheel Type Metal
Maximum Load 10000 lbs (4535 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Specs
Wheel Type Rubber/Plastic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Heat Resistant Phenolic Wheels - TR Series - Albion Casters and Wheels
Specs
Wheel Type Phenolic
Maximum Load 400 to 8000 lbs (181 to 3628 kg)
Wheel Diameter 3 to 18 inch (76.2 to 457 mm)
View Details