Magnus Mobility Systems, Inc. Full Pneumatic Wheel Assemblies (PN) 10PN-R

Description
Wheels for pneumatic casters, hand trucks, and dollies
Description
Wheels for pneumatic casters, hand trucks, and dollies

Suppliers

Company
Product
Description
Supplier Links
Full Pneumatic Wheel Assemblies (PN) - 10PN-R - Magnus Mobility Systems, Inc.
Orange, CA, USA
Full Pneumatic Wheel Assemblies (PN)
10PN-R
Full Pneumatic Wheel Assemblies (PN) 10PN-R
Wheels for pneumatic casters, hand trucks, and dollies

Wheels for pneumatic casters, hand trucks, and dollies

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number 10PN-R
Product Name Full Pneumatic Wheel Assemblies (PN)
Wheel Type Pneumatic
Maximum Load 410 lbs (186 kg)
Wheel Diameter 10 inch (254 mm)
Hub Length 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Faultless Caster
Specs
Wheel Type Metal
Maximum Load 700 lbs (317 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Full Radius Tread Ductile Wheels - FR Series - Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 1500 to 6000 lbs (680 to 2721 kg)
Wheel Diameter 5 to 10 inch (127 to 254 mm)
View Details