Magnus Mobility Systems, Inc. Plastic Hinge 095020L

Description
Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider the guiding pins for various aluminum profile and fabricated metal systems. Connect aluminum profiles; detachable. Conductive, other colors on request.
Description
Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider the guiding pins for various aluminum profile and fabricated metal systems. Connect aluminum profiles; detachable. Conductive, other colors on request.

Suppliers

Company
Product
Description
Supplier Links
Plastic Hinge - 095020L - Magnus Mobility Systems, Inc.
Orange, CA, USA
Plastic Hinge
095020L
Plastic Hinge 095020L
Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider the guiding pins for various aluminum profile and fabricated metal systems. Connect aluminum profiles; detachable. Conductive, other colors on request.

Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider the guiding pins for various aluminum profile and fabricated metal systems. Connect aluminum profiles; detachable. Conductive, other colors on request.

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Hinges (industrial)
Product Number 095020L
Product Name Plastic Hinge
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.4724 inch (12 mm)
Length 1.97 inch (50 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
Plastic Hinges - EFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
ADJUSTABLE ONE WAY TORQUE HINGE - HG-TQJ100-A - HG-TQJ100-A - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details