Taylor Products / Smoot Side Diverter Valves

Description
The Smoot Slide Diverter Valves feature a unique sealing method that uses regulated compressed air applied to the sealing rings, which results in an air-tight seal between the inlet and outlet ports. The unique model design features minimal line deflection and full port flow from low pressure drop. Valves are available for pipe or tube sizes from 2-inch to 6-inch, bi-directional (divert or converge), air and dust tight, pressure or vacuum applications and available in carbon steel or stainless steel contact surfaces. For complete information please click on the PDF link below. DIVERTER VALVES: DECREASING DOWNTIME WITH EFFECTIVE DESIGN Diverter valves are effectively the traffic cops of a pneumatic conveying system, routing materials along the desired path with just a touch on a screen instead of the manually intensive and cumbersome efforts of switching a hose. In today’s market there are many different styles of diverters from flapper style to plug / tunnel style to a knife gate style to a hose style. How does a user best determine which valve design is best for them?
Description
The Smoot Slide Diverter Valves feature a unique sealing method that uses regulated compressed air applied to the sealing rings, which results in an air-tight seal between the inlet and outlet ports. The unique model design features minimal line deflection and full port flow from low pressure drop. Valves are available for pipe or tube sizes from 2-inch to 6-inch, bi-directional (divert or converge), air and dust tight, pressure or vacuum applications and available in carbon steel or stainless steel contact surfaces. For complete information please click on the PDF link below. DIVERTER VALVES: DECREASING DOWNTIME WITH EFFECTIVE DESIGN Diverter valves are effectively the traffic cops of a pneumatic conveying system, routing materials along the desired path with just a touch on a screen instead of the manually intensive and cumbersome efforts of switching a hose. In today’s market there are many different styles of diverters from flapper style to plug / tunnel style to a knife gate style to a hose style. How does a user best determine which valve design is best for them?

Suppliers

Company
Product
Description
Supplier Links
Side Diverter Valves -  - Taylor Products / Smoot
Parsons, KS, USA
Side Diverter Valves
Side Diverter Valves
The Smoot Slide Diverter Valves feature a unique sealing method that uses regulated compressed air applied to the sealing rings, which results in an air-tight seal between the inlet and outlet ports. The unique model design features minimal line deflection and full port flow from low pressure drop. Valves are available for pipe or tube sizes from 2-inch to 6-inch, bi-directional (divert or converge), air and dust tight, pressure or vacuum applications and available in carbon steel or stainless steel contact surfaces. For complete information please click on the PDF link below. DIVERTER VALVES: DECREASING DOWNTIME WITH EFFECTIVE DESIGN Diverter valves are effectively the traffic cops of a pneumatic conveying system, routing materials along the desired path with just a touch on a screen instead of the manually intensive and cumbersome efforts of switching a hose. In today’s market there are many different styles of diverters from flapper style to plug / tunnel style to a knife gate style to a hose style. How does a user best determine which valve design is best for them?

The Smoot Slide Diverter Valves feature a unique sealing method that uses regulated compressed air applied to the sealing rings, which results in an air-tight seal between the inlet and outlet ports. The unique model design features minimal line deflection and full port flow from low pressure drop. Valves are available for pipe or tube sizes from 2-inch to 6-inch, bi-directional (divert or converge), air and dust tight, pressure or vacuum applications and available in carbon steel or stainless steel contact surfaces.
For complete information please click on the PDF link below.

DIVERTER VALVES: DECREASING DOWNTIME WITH EFFECTIVE DESIGN

Diverter valves are effectively the traffic cops of a pneumatic conveying system, routing materials along the desired path with just a touch on a screen instead of the manually intensive and cumbersome efforts of switching a hose. In today’s market there are many different styles of diverters from flapper style to plug / tunnel style to a knife gate style to a hose style. How does a user best determine which valve design is best for them?

Supplier's Site

Technical Specifications

  Taylor Products / Smoot
Product Category Industrial Valves
Product Name Side Diverter Valves
Valve Type Diverter
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546915 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 9.37 inch (238.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121616030 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 3.15 inch (80.00 mm)
View Details
500 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details