Magnetek, Inc. Motor Driven Pump JF1G040N

Description
MICROPUMP, 2880/3400RPM, .073HP, .81AMP, 120/240V 50/60HZ . FREE 2 YEAR RADWELL WARRANTY
Description
MICROPUMP, 2880/3400RPM, .073HP, .81AMP, 120/240V 50/60HZ . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor Driven Pump - 99032725 - Radwell International
Willingboro, NJ, United States
Motor Driven Pump
99032725
Motor Driven Pump 99032725
MICROPUMP, 2880/3400RPM, .073HP, .81AMP, 120/240V 50/60HZ . FREE 2 YEAR RADWELL WARRANTY

MICROPUMP, 2880/3400RPM, .073HP, .81AMP, 120/240V 50/60HZ . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 99032725
Product Name Motor Driven Pump
Unlock Full Specs
to access all available technical data

Similar Products

11 1/2A3-E2 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Central Heating Pumps - 2484945 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details