Magnasphere Corp. Position, Proximity, Speed (Modules) MSS-54SL-GO

Description
Magnetic Ball Switch Magnet SPST-NC Wire Leads Rectangular, Wire Leads
Request a Quote Datasheet
Description
Magnetic Ball Switch Magnet SPST-NC Wire Leads Rectangular, Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 735-1025-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
735-1025-ND
Position, Proximity, Speed (Modules) 735-1025-ND
Magnetic Ball Switch Magnet SPST-NC Wire Leads Rectangular, Wire Leads

Magnetic Ball Switch Magnet SPST-NC Wire Leads Rectangular, Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 735-1025-ND
Product Name Position, Proximity, Speed (Modules)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
 - 7753883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.2362 inch (6 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Profile sensors - S15366-256 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details