The MDV3605URH is a single P-channel trench MOSFET designed for load switching and general-purpose applications in portable battery packs and smart modules. It is packaged in a PDFN33 case measuring 3.3 mm × 3.3 mm. The device rated for a drain-source voltage of -30 V and a continuous drain current of -10.8 A at 25°C, with an on-state resistance of 18.0 mΩ at VGS = -10 V and ID = -8 A. It meets RoHS standards and is halogen-free. Thermal resistance is 36°C/W from junction to ambient. Junction and storage temperature range is -55°C to 150°C. The part is qualified for use in standard electronic applications and is supplied in tape and reel packaging.
Trans MOSFET P-CH 30V 10.8A 8-Pin Power DFN EP T/R Product overview: MDV3605URH from MagnaChip Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10.8A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10.8A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MDV3605URH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MDV3605URH |
| Product Name | 30V 10.8A DFN MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 30 volts |
| PD | 3400 milliwatts |